WAGO Ground terminal block 261-317

Description
2-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 261-317 - WAGO
Germantown, WI, United States
Ground terminal block
261-317
Ground terminal block 261-317
2-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow

2-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-261-317-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-261-317-ND
Terminal Blocks - Specialized 2946-261-317-ND
2-CONDUCTOR TERMINAL BLOCK; WITH

2-CONDUCTOR TERMINAL BLOCK; WITH

Buy Now Datasheet
Pluggable Terminal Blocks - 2407814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2407814
Pluggable Terminal Blocks 2407814
WAGO 261-317

WAGO 261-317

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 261-317 2946-261-317-ND 2407814
Product Name Ground terminal block Terminal Blocks - Specialized Pluggable Terminal Blocks
Mounting Options Snap-in foot Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Terminal Block Type Ground Circuit Terminal Single Feed Through
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details