WAGO Through terminal block 261-202/342-000

Description
4-conductor terminal strip; on both sides with push-buttons; with fixing flanges; 2-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor terminal strip; on both sides with push-buttons; with fixing flanges; 2-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 261-202/342-000 - WAGO
Germantown, WI, United States
Through terminal block
261-202/342-000
Through terminal block 261-202/342-000
4-conductor terminal strip; on both sides with push-buttons; with fixing flanges; 2-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

4-conductor terminal strip; on both sides with push-buttons; with fixing flanges; 2-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-261-202/342-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-261-202/342-000-ND
Terminal Blocks - Specialized 2946-261-202/342-000-ND
4-CONDUCTOR TERMINAL STRIP; 2-PO

4-CONDUCTOR TERMINAL STRIP; 2-PO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 261-202/342-000 2946-261-202/342-000-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Mounting flange Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2001-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers