2-conductor terminal strip; on one side with push-buttons; with fixing flanges; 10-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
2-CONDUCTOR TERMINAL STRIP; 10-P
MOD TRM STRP-1-SCRW MT W/
| WAGO | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 261-110/331-000 | 2946-261-110/331-000-ND | 261-110/331-000 |
| Product Name | Through terminal block | Terminal Blocks - Specialized | MOD TRM STRP-1-SCRW MT W/ |
| Mounting Options | Mounting flange | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Voltage Rating | 500 volts | ||
| Current Rating | 24 amps |