2-conductor terminal strip; without push-buttons; with fixing flanges; 3-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
2-CONDUCTOR TERMINAL STRIP; 3-PO
WAGO 261-103 Terminal Strip
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 261-103 | 2946-261-103-ND | 2973203 |
| Product Name | Through terminal block | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | Mounting flange | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | Clamp |
| Voltage Rating | 500 volts | ||
| Current Rating | 24 amps | ||
| Terminal Block Type | Single Feed Through |