WAGO Terminal Blocks - Wire to Board 2604-1110

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-1110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-1110-ND
Terminal Blocks - Wire to Board 2946-2604-1110-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
Tb, Wire To Board, 10Pos, 24-12Awg; Pitch Spacing Wago - 44AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 10Pos, 24-12Awg; Pitch Spacing Wago
44AC1058
Tb, Wire To Board, 10Pos, 24-12Awg; Pitch Spacing Wago 44AC1058
TB, WIRE TO BOARD, 10POS, 24-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BOARD, 10POS, 24-12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2604-1110-ND 44AC1058
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 10Pos, 24-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pcb Terminal Block, 1Pos, Pa66, 60A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9737 - Newark, An Avnet Company
Specs
Voltage Rating 1000 volts
Current Rating 60 amps
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2678 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details