BlockMaster Electronics, Inc. Pcb Terminal Block, 1Pos, Pa66, 60A, 1Kv; Pitch Spacing Blockmaster Electronics OT-017F-M4

Description
PCB TERMINAL BLOCK, 1POS, PA66, 60A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:60A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB TERMINAL BLOCK, 1POS, PA66, 60A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:60A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Terminal Block, 1Pos, Pa66, 60A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9737 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, 1Pos, Pa66, 60A, 1Kv; Pitch Spacing Blockmaster Electronics
21AJ9737
Pcb Terminal Block, 1Pos, Pa66, 60A, 1Kv; Pitch Spacing Blockmaster Electronics 21AJ9737
PCB TERMINAL BLOCK, 1POS, PA66, 60A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:60A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes

PCB TERMINAL BLOCK, 1POS, PA66, 60A, 1KV; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:1Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Rated Current:60A; Rated Voltage:1kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 21AJ9737
Product Name Pcb Terminal Block, 1Pos, Pa66, 60A, 1Kv; Pitch Spacing Blockmaster Electronics
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Fuse terminal block - 2002-1611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details