WAGO Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago 2601-3112

Description
TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago - 59AK0765 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago
59AK0765
Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago 59AK0765
TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

TERMINAL BLOCK, WIRE TO BRD, 12POS/16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59AK0765
Product Name Terminal Block, Wire To Brd, 12Pos/16Awg; Pitch Spacing Wago
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - MSBXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers