WAGO Terminal Block, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Wago 2601-1109

Description
TERMINAL BLOCK, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Wago - 59AK0751 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Wago
59AK0751
Terminal Block, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Wago 59AK0751
TERMINAL BLOCK, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59AK0751
Product Name Terminal Block, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Wago
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details