Space-saving, 4-conductor end terminal block; without push-buttons; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; orange
ORG 4 COND TRM BLK PLAIN ORG 4 COND TRM BLK P
SPACE-SAVING, 4-CONDUCTOR END TE
| WAGO | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 260-356 | 260-356 | 2946-260-356-ND |
| Product Name | Through terminal block | ORG 4 COND TRM BLK PLAIN ORG 4 COND TRM BLK P | Terminal Blocks - Specialized |
| Mounting Options | Snap-in foot | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 400 volts |