WAGO Through terminal block 260-331

Description
4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 260-331 - WAGO
Germantown, WI, United States
Through terminal block
260-331
Through terminal block 260-331
4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885187 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885187
DIN Rail Terminal Blocks 2885187
WAGO 260-331-1 Terminal Block

WAGO 260-331-1 Terminal Block

Supplier's Site
Terminal Blocks Unreviewed - 260-331 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
260-331
Terminal Blocks Unreviewed 260-331
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Specialized - 2946-260-331-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-260-331-ND
Terminal Blocks - Specialized 2946-260-331-ND
4-CONDUCTOR TERMINAL BLOCK; WITH

4-CONDUCTOR TERMINAL BLOCK; WITH

Buy Now Datasheet
Terminal Block, Pluggable, 4 Position, 28-16Awg; No. Of Positions Wago - 29K0090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4 Position, 28-16Awg; No. Of Positions Wago
29K0090
Terminal Block, Pluggable, 4 Position, 28-16Awg; No. Of Positions Wago 29K0090
TERMINAL BLOCK, PLUGGABLE, 4 POSITION, 28-16AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4 POSITION, 28-16AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 260-331 2885187 260-331 2946-260-331-ND 29K0090
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks Unreviewed Terminal Blocks - Specialized Terminal Block, Pluggable, 4 Position, 28-16Awg; No. Of Positions Wago
Mounting Options Mounting flange Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts 400 volts
Current Rating 18 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3257 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2002-6405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers