WAGO Through terminal block 260-301

Description
2-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 260-301 - WAGO
Germantown, WI, United States
Through terminal block
260-301
Through terminal block 260-301
2-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

2-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-260-301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-260-301-ND
Terminal Blocks - Specialized 2946-260-301-ND
2-CONDUCTOR TERMINAL BLOCK; WITH

2-CONDUCTOR TERMINAL BLOCK; WITH

Buy Now Datasheet
DIN Rail Terminal Blocks - 8036717 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8036717
DIN Rail Terminal Blocks 8036717
WAGO 260-301 Modular Terminal Block

WAGO 260-301 Modular Terminal Block

Supplier's Site
Terminal Block, 2 Position, 28-16Awg; No. Of Positions Wago - 29K0075 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Position, 28-16Awg; No. Of Positions Wago
29K0075
Terminal Block, 2 Position, 28-16Awg; No. Of Positions Wago 29K0075
TERMINAL BLOCK, 2 POSITION, 28-16AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 2 POSITION, 28-16AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 260-301

WAGO Panel Accessories 260-301

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 260-301 2946-260-301-ND 8036717 29K0075
Product Name Through terminal block Terminal Blocks - Specialized DIN Rail Terminal Blocks Terminal Block, 2 Position, 28-16Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options Mounting flange Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp Clamp
Voltage Rating 400 volts 400 volts
Current Rating 18 amps 18 amps
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2002-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers