2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 8-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 1.5 mm²; CAGE CLAMP®; 1,50 mm²; gray
2-CONDUCTOR TERMINAL STRIP; 8-PO
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 260-158 | 2946-260-158-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Snap-in foot | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 400 volts |