Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WAGO
249-116 -- END STOP 6MM ROHS
WAGO
END STOP 6MM ROHS
249-116
Description
END STOP 6MM ROHS
Heilind Electronics, Inc.
Radwell International
Done
Request a Quote
Email Supplier
Description
END STOP 6MM ROHS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
END STOP 6MM ROHS
249-116
END STOP 6MM ROHS
249-116
END STOP 6MM ROHS
END STOP 6MM ROHS
Buy Now
Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 249-116
WAGO Panel Accessories 249-116
Supplier's Site
Technical Specifications
Heilind Electronics, Inc.
Radwell International
Product Category
Terminal Blocks
Terminal Blocks
Product Number
249-116
Product Name
END STOP 6MM ROHS
Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Terminals
2401
Specs
North American
14 AWG
View Details
Laurel Electronics LLC
RS485 RJ11 to Terminal Block Adapter
View Details
TE Connectivity
Barrier Strips
1-1437665-7
Specs
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
13
View Details
WAGO
END / INTERMEDIATE PLATE
2002-1392
View Details