WAGO Standard Terminal Blocks 243-204

Description
WAGO 243-204 Junction Box Connector
Request a Quote Datasheet
Description
WAGO 243-204 Junction Box Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 1814074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1814074
Standard Terminal Blocks 1814074
WAGO 243-204 Junction Box Connector

WAGO 243-204 Junction Box Connector

Supplier's Site
Terminal Block, Pluggable, 4Pos; Pitch Spacing Wago - 28K9660 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos; Pitch Spacing Wago
28K9660
Terminal Block, Pluggable, 4Pos; Pitch Spacing Wago 28K9660
TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:-; No. of Positions:4Positions ; Wire Size (AWG):22AWG to 20AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:100V; Product Range:243 Series RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:-; No. of Positions:4Positions; Wire Size (AWG):22AWG to 20AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:100V; Product Range:243 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1814074 28K9660
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 4Pos; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Screwless Terminal Blocks - DGSB141R5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
2 suppliers