THR PCB TERMINAL BLOCK; 2.5 MM;
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-236-404/334-604-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -60 to 115 C (-76 to 239 F) |
| # of Contacts | 4 |
| Contacts Pitch | 5.08 mm (0.20 inches) |