WAGO 235-747/331-000 PCB Terminal Block
STACKABLE PCB TERMINAL BLOCK; PU
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 221518 | 2946-235-747/331-000-ND |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | |
| # of Contacts | 1 | 1 |
| Contacts Pitch | 5.08 mm (0.20 inches) | |
| Body Material | Polyamide 66 | Polyamide (PA66), Nylon 6/6 |