WAGO PCB Terminal Blocks 233-512

Description
WAGO 233-512 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 233-512 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1814664 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1814664
PCB Terminal Blocks 1814664
WAGO 233-512 PCB Terminal Block

WAGO 233-512 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-233-512-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-512-ND
Terminal Blocks - Wire to Board 2946-233-512-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago - 79K2055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago
79K2055
Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago 79K2055
TERMINAL BLOCK, PCB, 12 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1814664 2946-233-512-ND 79K2055
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 12 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB; Through hole PCB
Termination Options Solder
Approvals RoHS Compliant
# of Contacts 12 12
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
TERM BLCK Multi-Rail MTD 1P 30A BLK - 1492-HM1BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details