WAGO Terminal Blocks - Wire to Board 233-510

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-510-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-510-ND
Terminal Blocks - Wire to Board 2946-233-510-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago - 79K2054 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago
79K2054
Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago 79K2054
TERMINAL BLOCK, PCB, 10 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-233-510-ND 79K2054
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1177/200-000/997-407TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details