WAGO Terminal Blocks - Wire to Board 233-504

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-504-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-504-ND
Terminal Blocks - Wire to Board 2946-233-504-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Pluggable Terminal Blocks - 225147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
225147
Pluggable Terminal Blocks 225147
WAGO 233-504 PCB Terminal Block

WAGO 233-504 PCB Terminal Block

Supplier's Site
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago - 79K2050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago
79K2050
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago 79K2050
TERMINAL BLOCK, PCB, 4 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-233-504-ND 225147 79K2050
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated Terminal Plug
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4 4
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Tab Terminals - HP-4007-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers