WAGO Terminal Blocks - Wire to Board 2086-3206/700-000/997-607

Description
TERM BLK 6P SIDE ENT 5.0MM SMT
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 5.0MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3206/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3206/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-3206/700-000/997-607TR-ND
TERM BLK 6P SIDE ENT 5.0MM SMT

TERM BLK 6P SIDE ENT 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3206/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3206/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-3206/700-000/997-607CT-ND
TERM BLK 6P SIDE ENT 5.0MM SMT

TERM BLK 6P SIDE ENT 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3206/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3206/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-3206/700-000/997-607DKR-ND
TERM BLK 6P SIDE ENT 5.0MM SMT

TERM BLK 6P SIDE ENT 5.0MM SMT

Buy Now Datasheet
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago - 70AJ0870 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
70AJ0870
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago 70AJ0870
TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3206/700-000/997-607TR-ND 70AJ0870
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details