WAGO Female connector/socket 231-710/037-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 10-pole; Lateral locking levers; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 10-pole; Lateral locking levers; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-710/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-710/037-000
Female connector/socket 231-710/037-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 10-pole; Lateral locking levers; 2,50 mm²; orange

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 10-pole; Lateral locking levers; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-710/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-710/037-000-ND
Headers, Plugs and Sockets 2946-231-710/037-000-ND
"10 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-710/037-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-710/037-000
WAGO Rectangular Connectors 231-710/037-000
1-conductor female plug

1-conductor female plug

Supplier's Site
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 7.62 Mm; 10-Pole; 2,50 Mm ; Orange Wago - 28K8589 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 7.62 Mm; 10-Pole; 2,50 Mm ; Orange Wago
28K8589
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 7.62 Mm; 10-Pole; 2,50 Mm ; Orange Wago 28K8589
1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 7.62 mm; 10-pole; 2,50 mm ; orange

1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 7.62 mm; 10-pole; 2,50 mm ; orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-710/037-000 2946-231-710/037-000-ND 231-710/037-000 28K8589
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 7.62 Mm; 10-Pole; 2,50 Mm ; Orange Wago
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Male connector/plug - 734-308/018-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers