WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 231-604

Description
Win Source Part Number: 1364658-231-604 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 47 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 4 Insulation Height: 0.563" (14.30mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 4 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 12A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364658-231-604 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 47 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 4 Insulation Height: 0.563" (14.30mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 4 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 12A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364658-231-604 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364658-231-604
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364658-231-604
Win Source Part Number: 1364658-231-604 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 47 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 4 Insulation Height: 0.563" (14.30mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 4 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 12A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V

Win Source Part Number: 1364658-231-604
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 47 pct.
Type: Plug, Male Pins
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMIDI Classic
Package: Box
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 4
Insulation Height: 0.563" (14.30mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.197" (5.00mm)
Termination Style: Screwless - Spring Cage, Tension Clamp
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 4
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 12A
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm²: 0.08-2.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 8-9mm
Voltage - IEC: 630 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364658-231-604
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9771 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
13+13 Pos. Male DIL Cable Housing, no Latches - G125-3042696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details