WAGO Pin Header, 12 Position, 5.08Mm; Gender Wago 231-342/001-000

Description
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes
Description
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 5.08Mm; Gender Wago - 79K2213 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 5.08Mm; Gender Wago
79K2213
Pin Header, 12 Position, 5.08Mm; Gender Wago 79K2213
PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2213
Product Name Pin Header, 12 Position, 5.08Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2463 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details