WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 231-306/026-000

Description
Win Source Part Number: 1364677-231-306/026- 000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMIDI Package: Bulk Product Status: Active Features: Retention Latches (Non-Wire Side) Base Product Number: 231 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Number of Positions: 6 Insulation Height: 0.563" (14.30mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 16A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364677-231-306/026- 000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMIDI Package: Bulk Product Status: Active Features: Retention Latches (Non-Wire Side) Base Product Number: 231 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Number of Positions: 6 Insulation Height: 0.563" (14.30mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 16A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364677-231-306/026-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364677-231-306/026-000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364677-231-306/026-000
Win Source Part Number: 1364677-231-306/026- 000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMIDI Package: Bulk Product Status: Active Features: Retention Latches (Non-Wire Side) Base Product Number: 231 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Number of Positions: 6 Insulation Height: 0.563" (14.30mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 6 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 16A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V

Win Source Part Number: 1364677-231-306/026-000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Plug, Female Sockets
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMIDI
Package: Bulk
Product Status: Active
Features: Retention Latches (Non-Wire Side)
Base Product Number: 231
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange
Number of Positions: 6
Insulation Height: 0.563" (14.30mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Screwless - Spring Cage, Tension Clamp
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 6
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 16A
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm²: 0.08-2.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 8-9mm
Voltage - IEC: 630 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364677-231-306/026-000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions - 64AC2337 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - G125-MH10805M3-2AD2ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Carriers for
Specs
Product Type IC Socket
View Details