WAGO Female connector/socket 231-303/037-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 3-pole; Lateral locking levers; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 3-pole; Lateral locking levers; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-303/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-303/037-000
Female connector/socket 231-303/037-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 3-pole; Lateral locking levers; 2,50 mm²; orange

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 3-pole; Lateral locking levers; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-303/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-303/037-000-ND
Headers, Plugs and Sockets 2946-231-303/037-000-ND
"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5.08 Mm; 3-Pole; 2,50 Mm ; Orange Wago - 28K8120 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5.08 Mm; 3-Pole; 2,50 Mm ; Orange Wago
28K8120
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5.08 Mm; 3-Pole; 2,50 Mm ; Orange Wago 28K8120
1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 5.08 mm; 3-pole; 2,50 mm ; orange

1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 5.08 mm; 3-pole; 2,50 mm ; orange

Supplier's Site
WAGO Rectangular Connectors - 231-303/037-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-303/037-000
WAGO Rectangular Connectors 231-303/037-000
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-303/037-000 2946-231-303/037-000-ND 28K8120 231-303/037-000
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5.08 Mm; 3-Pole; 2,50 Mm ; Orange Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Male connector/plug - 733-204 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers