Male connector for rail-mount terminal blocks; 1.2 x 1.2 mm pins; straight; Pin spacing 5 mm; 10-pole; gray
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
Male connector for rail-mount terminal blocks; 1.2 x 1.2 mm pins; straight; Pin spacing 5 mm; 10-pole; gray RoHS Compliant: Yes
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-170/003-000 | 2946-231-170/003-000-ND | 28K7911 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Male Connector For Rail-Mount Terminal Blocks; 1.2 X 1.2 Mm Pins; Straight; Pin Spacing 5 Mm; 10-Pole; Gray Rohs Compliant Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |