WAGO PCB terminal block 2060-452/998-404

Description
SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 2-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white
Request a Quote Datasheet
Description
SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 2-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 2060-452/998-404 - WAGO
Germantown, WI, United States
PCB terminal block
2060-452/998-404
PCB terminal block 2060-452/998-404
SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 2-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white

SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 2-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1332274-2060-452/998-404 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1332274-2060-452/998-404
Connectors, Interconnects - Terminal Blocks - Wire to Board 1332274-2060-452/998-404
Manufacturer: WAGO Corporation Win Source Part Number: 1332274-2060-452/998 -404 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Reel - TR Positions Per Level: 2 Number of Levels: 1 Pitch: 0.157" (4.00mm) Color: White Wire Gauge: 18-24 AWG Housing Material: Polyphthalamide (PPA), Glass Filled Voltage: 320 V Standard Package: 1,000 Mounting: Surface Mount Current: 9 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy Temperature Range - Operating: -60°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 69 HTSUS: 8536.90.4000 Other Part Number: 2060452/998404,2943- 2060-452/998-404,294 6-2060-452/998-404CT ,3845-2060-452/998-4 04,2060-0452/0998-04 04,2946-2060-452/998 -404-ND,2946-2060-45 2/998-404TR,60320037 ,2946-2060-452/998-4 04DKR,2943-2060-452/ 998-404-ND,02060-452 /998-404,02060452/99 8404,2946-2060-452/9 98-404 Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: WAGO Corporation
Win Source Part Number: 1332274-2060-452/998-404
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Packaging: Reel - TR
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.157" (4.00mm)
Color: White
Wire Gauge: 18-24 AWG
Housing Material: Polyphthalamide (PPA), Glass Filled
Voltage: 320 V
Standard Package: 1,000
Mounting: Surface Mount
Current: 9 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 69
HTSUS: 8536.90.4000
Other Part Number: 2060452/998404,2943-2060-452/998-404,2946-2060-452/998-404CT,3845-2060-452/998-404,2060-0452/0998-0404,2946-2060-452/998-404-ND,2946-2060-452/998-404TR,60320037,2946-2060-452/998-404DKR,2943-2060-452/998-404-ND,02060-452/998-404,02060452/998404,2946-2060-452/998-404
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Wire to Board - 2946-2060-452/998-404CT-ND - DigiKey
Thief River Falls, MN, United States
"2 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount"

Buy Now Datasheet
Wire to Board - 2946-2060-452/998-404DKR-ND - DigiKey
Thief River Falls, MN, United States
"2 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount"

Buy Now Datasheet
Wire to Board - 2946-2060-452/998-404TR-ND - DigiKey
Thief River Falls, MN, United States
"2 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount"

Buy Now Datasheet
Connectors LED & Lighting, SMT Wire Trap Connectors - 2060-452/998-404 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, SMT Wire Trap Connectors
2060-452/998-404
Connectors LED & Lighting, SMT Wire Trap Connectors 2060-452/998-404
CUT TAPE - 2P SMT BRT WHT TRM BLK 1K.

CUT TAPE - 2P SMT BRT WHT TRM BLK 1K.

Buy Now
Singapore, Singapore
9A Electronic Connector
371-2060-452/998-404
9A Electronic Connector 371-2060-452/998-404
Barrier Strip Terminal Block, 9A, 0.75mm2, 1 Row Product overview: 2060-452/998-404 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-2060-452/998-404 can be used for catalog matching and distributor lookup.

Barrier Strip Terminal Block, 9A, 0.75mm2, 1 Row Product overview: 2060-452/998-404 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-2060-452/998-404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board 2060-452/998-404
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Supplier's Site Datasheet

Technical Specifications

  WAGO Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2060-452/998-404 1332274-2060-452/998-404 2946-2060-452/998-404CT-ND 2060-452/998-404 371-2060-452/998-404 2060-452/998-404
Product Name PCB terminal block Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board Connectors LED & Lighting, SMT Wire Trap Connectors 9A Electronic Connector Wire to Board
Termination Push-button Screwless - Push Button Clamp
Connector Type Wire to Board Connector Wire to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Current Rating 9.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB terminal block - 2086-3106 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
PCB terminal block - 2086-1102/700-000/997-604 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
Male connector/plug - 2091-1408/205-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
Male connector/plug - 2091-1405/005-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers