WAGO Female connector/socket 231-116/027-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 16-pole; clamping collar; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 16-pole; clamping collar; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-116/027-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-116/027-000
Female connector/socket 231-116/027-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 16-pole; clamping collar; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 16-pole; clamping collar; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-116/027-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-116/027-000-ND
Headers, Plugs and Sockets 2946-231-116/027-000-ND
"16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 16-Pole; 2,50 Mm ; Gray Wago - 28K7823 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 16-Pole; 2,50 Mm ; Gray Wago
28K7823
1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 16-Pole; 2,50 Mm ; Gray Wago 28K7823
1-conductor female plug; clamping collar; 2.5 mm ; Pin spacing 5 mm; 16-pole; 2,50 mm ; gray

1-conductor female plug; clamping collar; 2.5 mm ; Pin spacing 5 mm; 16-pole; 2,50 mm ; gray

Supplier's Site
Connector/Terminal/Pin - 11168392 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11168392
Connector/Terminal/Pin 11168392
FEMALE PLUG, CLAMPING COLLAR, CAGE CLAMP, MOUNTING FLANGE W/REINFORCING STRIP, 12 AWG MAX, PIN SPACING 5 MM, 16-POLE, 1 CONDUCTOR PER POLE, GRAY. FREE 2 YEAR RADWELL WARRANTY

FEMALE PLUG, CLAMPING COLLAR, CAGE CLAMP, MOUNTING FLANGE W/REINFORCING STRIP, 12 AWG MAX, PIN SPACING 5 MM, 16-POLE, 1 CONDUCTOR PER POLE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-116/027-000 2946-231-116/027-000-ND 28K7823 11168392
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 16-Pole; 2,50 Mm ; Gray Wago Connector/Terminal/Pin
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers