WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 231-107/026-000

Description
Win Source Part Number: 1364679-231-107/026- 000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 7 Insulation Height: 0.563" (14.30mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 7 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 16A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364679-231-107/026- 000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 7 Insulation Height: 0.563" (14.30mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 7 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 16A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364679-231-107/026-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364679-231-107/026-000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364679-231-107/026-000
Win Source Part Number: 1364679-231-107/026- 000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 7 Insulation Height: 0.563" (14.30mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 7 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 16A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V

Win Source Part Number: 1364679-231-107/026-000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Plug, Female Sockets
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMIDI Classic
Package: Box
Product Status: Active
Features: Retention Latches (Non-Wire Side)
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 7
Insulation Height: 0.563" (14.30mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.197" (5.00mm)
Termination Style: Screwless - Push-In Spring
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 7
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 16A
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm²: 0.08-2.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 8-9mm
Voltage - IEC: 630 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364679-231-107/026-000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 972605-98464-G61-06LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 200 volts
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-FV12605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details