WAGO Female connector/socket 231-107/026-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-107/026-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-107/026-000
Female connector/socket 231-107/026-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
370-231-107/026-000
Electronic Connector 370-231-107/026-000
1-CONDUCTOR FEMALE PLUG; 2.5 MM; Product overview: 231-107/026-000 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-231-107/026-000 can be used for catalog matching and distributor lookup.

1-CONDUCTOR FEMALE PLUG; 2.5 MM; Product overview: 231-107/026-000 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-231-107/026-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-107/026-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-107/026-000-ND
Headers, Plugs and Sockets 2946-231-107/026-000-ND
"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11168168 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11168168
Connector/Terminal/Pin 11168168
PLUG, FEMALE, 1 CONDUCTOR, 5 MM PIN SPACING, 7 POLE, 50 MM, 12 AWG MAX, GRAY. FREE 2 YEAR RADWELL WARRANTY

PLUG, FEMALE, 1 CONDUCTOR, 5 MM PIN SPACING, 7 POLE, 50 MM, 12 AWG MAX, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Headers, Plugs and Sockets - 231-107/026-000 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
231-107/026-000
Headers, Plugs and Sockets 231-107/026-000
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Supplier's Site Datasheet

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. DigiKey Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-107/026-000 370-231-107/026-000 2946-231-107/026-000-ND 11168168 231-107/026-000
Product Name Female connector/socket Electronic Connector Headers, Plugs and Sockets Connector/Terminal/Pin Headers, Plugs and Sockets
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 16.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers