WAGO Din Rail, Channel 2002-2217

Description
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-2217-ND
Din Rail, Channel 2946-2002-2217-ND
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG

Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 22-12Awg; Product Range Wago - 28K2021 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 22-12Awg; Product Range Wago
28K2021
Terminal Block, Din Rail, 4Pos, 22-12Awg; Product Range Wago 28K2021
TERMINAL BLOCK, DIN RAIL, 4POS, 22-12AWG; Product Range:TOPJOB Series; No. of Contacts:4Contacts; Connector Type:DIN Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 22-12AWG; Product Range:TOPJOB Series; No. of Contacts:4Contacts; Connector Type:DIN Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG; Colour:Gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2002-2217-ND 28K2021
Product Name Din Rail, Channel Terminal Block, Din Rail, 4Pos, 22-12Awg; Product Range Wago
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data