WAGO Through terminal block 2250-1204

Description
2-conductor miniature through terminal block; with push-button; 1 mm²; with test port; side and center marking; for DIN-15 rail; Push-in CAGE CLAMP®; 1,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor miniature through terminal block; with push-button; 1 mm²; with test port; side and center marking; for DIN-15 rail; Push-in CAGE CLAMP®; 1,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2250-1204 - WAGO
Germantown, WI, United States
Through terminal block
2250-1204
Through terminal block 2250-1204
2-conductor miniature through terminal block; with push-button; 1 mm²; with test port; side and center marking; for DIN-15 rail; Push-in CAGE CLAMP®; 1,00 mm²; blue

2-conductor miniature through terminal block; with push-button; 1 mm²; with test port; side and center marking; for DIN-15 rail; Push-in CAGE CLAMP®; 1,00 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2250-1204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2250-1204-ND
Terminal Blocks - Din Rail, Channel 2946-2250-1204-ND
2-CONDUCTOR MINIATURE THROUGH TB

2-CONDUCTOR MINIATURE THROUGH TB

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago - 48AJ7800 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago
48AJ7800
Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago 48AJ7800
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:13.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2250-1204 2946-2250-1204-ND 48AJ7800
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 16Awg; No. Of Positions Wago
Mounting Options 15 mm DIN Rail; DIN-15 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 352 volts 300 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Carrier terminal block for modules and plugs - 2002-1961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers