WAGO Female connector/socket 2231-702/008-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 2-pole; Snap-in mounting feet; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 2-pole; Snap-in mounting feet; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2231-702/008-000 - WAGO
Germantown, WI, United States
Female connector/socket
2231-702/008-000
Female connector/socket 2231-702/008-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 2-pole; Snap-in mounting feet; 2,50 mm²; orange

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.62 mm; 2-pole; Snap-in mounting feet; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2231-702/008-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2231-702/008-000-ND
Headers, Plugs and Sockets 2946-2231-702/008-000-ND
"2 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Push-Button; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 2,50 Mm ; Orange Wago - 62T0642 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Push-Button; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 2,50 Mm ; Orange Wago
62T0642
1-Conductor Female Plug; Push-Button; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 2,50 Mm ; Orange Wago 62T0642
1-conductor female plug; push-button; Snap-in mounting feet; 2.5 mm ; Pin spacing 7.62 mm; 2-pole; 2,50 mm ; orange

1-conductor female plug; push-button; Snap-in mounting feet; 2.5 mm ; Pin spacing 7.62 mm; 2-pole; 2,50 mm ; orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2231-702/008-000 2946-2231-702/008-000-ND 62T0642
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Push-Button; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 2,50 Mm ; Orange Wago
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers