WAGO Female connector/socket 2231-311/008-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; Snap-in mounting feet; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; Snap-in mounting feet; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2231-311/008-000 - WAGO
Germantown, WI, United States
Female connector/socket
2231-311/008-000
Female connector/socket 2231-311/008-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; Snap-in mounting feet; 2,50 mm²; orange

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; Snap-in mounting feet; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2231-311/008-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2231-311/008-000-ND
Headers, Plugs and Sockets 2946-2231-311/008-000-ND
TERM BLOCK PLUG 11POS 5.08MM

TERM BLOCK PLUG 11POS 5.08MM

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2231-311/008-000 2946-2231-311/008-000-ND
Product Name Female connector/socket Headers, Plugs and Sockets
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers