WAGO 60361834 15 PIECES PER BOX 221-615

Description
60361834 15 PIECES PER BOX
Request a Quote Datasheet
Description
60361834 15 PIECES PER BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60361834 15 PIECES PER BOX - 221-615 - Heilind Electronics, Inc.
Wilmington, MA, United States
60361834 15 PIECES PER BOX
221-615
60361834 15 PIECES PER BOX 221-615
60361834 15 PIECES PER BOX

60361834 15 PIECES PER BOX

Buy Now
Standard Terminal Blocks - 1750358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1750358
Standard Terminal Blocks 1750358
WAGO 221-615 Lever Connector

WAGO 221-615 Lever Connector

Supplier's Site
Terminal Block, Pluggable, 5Pos, 10Awg; Pitch Spacing Wago - 61AC4036 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 10Awg; Pitch Spacing Wago
61AC4036
Terminal Block, Pluggable, 5Pos, 10Awg; Pitch Spacing Wago 61AC4036
TERMINAL BLOCK, PLUGGABLE, 5POS, 10AWG; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size (AWG):20AWG to 10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A; Rated Voltage:450V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 10AWG; Pitch Spacing:-; No. of Positions:5Positions; Wire Size (AWG):20AWG to 10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A; Rated Voltage:450V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 127219960 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
127219960
Terminal Blk/Strip Wiring Dev 127219960
PLUGGABLE TERMINAL BLOCK, LEVER-NUTS, 5 POSITIONS, 20AWG, 6MM, PUSH IN LOCK, 41A. FREE 2 YEAR RADWELL WARRANTY

PLUGGABLE TERMINAL BLOCK, LEVER-NUTS, 5 POSITIONS, 20AWG, 6MM, PUSH IN LOCK, 41A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 221-615

WAGO Panel Accessories 221-615

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 221-615 1750358 61AC4036 127219960
Product Name 60361834 15 PIECES PER BOX Standard Terminal Blocks Terminal Block, Pluggable, 5Pos, 10Awg; Pitch Spacing Wago Terminal Blk/Strip Wiring Dev
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Rail Mtd 1P 100A 600V GRY TERM BLCK - 1492-CD3GY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details