The OULP-930 Series is a vertical-mount barrier terminal block rated for 30A at 300V, with a wire range of 10-12 AWG and M4 screws. It features a PBT housing rated UL 94V-0, tin-plated brass terminals, and two pins per pole. The block includes mounting ears and accepts an optional cover. It operates from -40°C to +90°C, has an insulation resistance greater than 10^10 ohms at 1000V DC, and is UL recognized. The package has 2 to 25 positions, with each position spaced 11 mm apart, and the pin dimensions are 2mm x 1mm.
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | OULP-930-M-XXP |
| Product Name | PCB High-Power Terminal Blocks |
| Mounting Options | PCB; Mounting Ears |
| Features | Cover |
| Approvals | UL Listing Mark |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Terminal Block Type | Power Distribution Blocks; Barrier Terminal Blocks |