WAGO Standard Terminal Blocks 221-612

Description
WAGO 221-612 Lever Connector
Request a Quote Datasheet
Description
WAGO 221-612 Lever Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 1750356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1750356
Standard Terminal Blocks 1750356
WAGO 221-612 Lever Connector

WAGO 221-612 Lever Connector

Supplier's Site
Terminal Block, Pluggable, 2Pos, 10Awg; Pitch Spacing Wago - 61AC4034 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 10Awg; Pitch Spacing Wago
61AC4034
Terminal Block, Pluggable, 2Pos, 10Awg; Pitch Spacing Wago 61AC4034
TERMINAL BLOCK, PLUGGABLE, 2POS, 10AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):20AWG to 10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A; Rated Voltage:450V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 10AWG; Pitch Spacing:-; No. of Positions:2Positions; Wire Size (AWG):20AWG to 10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A; Rated Voltage:450V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1750356 61AC4034
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 2Pos, 10Awg; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.074 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers