WAGO Standard Terminal Blocks 221-482

Description
WAGO 221-482 Connector
Request a Quote Datasheet
Description
WAGO 221-482 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 2782787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2782787
Standard Terminal Blocks 2782787
WAGO 221-482 Connector

WAGO 221-482 Connector

Supplier's Site
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago - 33AH9866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago
33AH9866
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago 33AH9866
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:440V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:-; No. of Positions:2Positions; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:440V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2782787 33AH9866
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Miniature Turret Term Board - 15269 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details