WAGO Standard Terminal Blocks 221-413

Description
WAGO 221-413 Lever Connector
Request a Quote Datasheet
Description
WAGO 221-413 Lever Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 8837548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
8837548
Standard Terminal Blocks 8837548
WAGO 221-413 Lever Connector

WAGO 221-413 Lever Connector

Supplier's Site
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago - 71Y8329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
71Y8329
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago 71Y8329
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:-; No. of Positions:3Positions; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8837548 71Y8329
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5477 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details