WAGO Disconnect terminal block 2206-1671/1000-851

Description
Ground conductor disconnect terminal block; with test option; with orange disconnect link; with push-button; 230 V; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
Ground conductor disconnect terminal block; with test option; with orange disconnect link; with push-button; 230 V; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block - 2206-1671/1000-851 - WAGO
Germantown, WI, United States
Disconnect terminal block
2206-1671/1000-851
Disconnect terminal block 2206-1671/1000-851
Ground conductor disconnect terminal block; with test option; with orange disconnect link; with push-button; 230 V; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

Ground conductor disconnect terminal block; with test option; with orange disconnect link; with push-button; 230 V; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Terminal Blocks
Product Number 2206-1671/1000-851
Product Name Disconnect terminal block
Mounting Options 35 mm DIN Rail; DIN-35 rail
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers