WAGO Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 2203-6645

Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago - 33AK8251 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
33AK8251
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 33AK8251
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33AK8251
Product Name Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 937734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 5
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details