WAGO Double-deck terminal block - Ground terminal block 2202-2707

Description
Double-deck terminal block; 4-conductor ground terminal block; with push-button; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
Double-deck terminal block; 4-conductor ground terminal block; with push-button; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Ground terminal block - 2202-2707 - WAGO
Germantown, WI, United States
Double-deck terminal block - Ground terminal block
2202-2707
Double-deck terminal block - Ground terminal block 2202-2707
Double-deck terminal block; 4-conductor ground terminal block; with push-button; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Double-deck terminal block; 4-conductor ground terminal block; with push-button; 2.5 mm²; PE; suitable for Ex e II applications; without marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-2707-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-2707-ND
Terminal Blocks - Din Rail, Channel 2946-2202-2707-ND
DOUBLE-DECK TERMINAL BLOCK; WITH

DOUBLE-DECK TERMINAL BLOCK; WITH

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788454 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788454
DIN Rail Terminal Blocks 2788454
WAGO 2202-2707

WAGO 2202-2707

Supplier's Site
DIN Rail Terminal Blocks - 2788455 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788455
DIN Rail Terminal Blocks 2788455
WAGO 2202-2707

WAGO 2202-2707

Supplier's Site
Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago - 51AH5126 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago
51AH5126
Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago 51AH5126
TERMINAL BLOCK, DIN RAIL, 4POS, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2202-2707 2946-2202-2707-ND 2788454 51AH5126
Product Name Double-deck terminal block - Ground terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Terminal Block Type Ground Circuit Terminal Dual Level Bridged
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DIN Rail Terminal Blocks - 2787674 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -60 C (-76 F)
Terminal Block Type Knife Switch Disconnect or Switch Block
View Details
2 suppliers