WAGO Fuse terminal block 2202-1611

Description
2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; with push-button; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; with push-button; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2202-1611 - WAGO
Germantown, WI, United States
Fuse terminal block
2202-1611
Fuse terminal block 2202-1611
2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; with push-button; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; with push-button; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-1611-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-1611-ND
Terminal Blocks - Din Rail, Channel 2946-2202-1611-ND
2-CONDUCTOR FUSE TERMINAL BLOCK

2-CONDUCTOR FUSE TERMINAL BLOCK

Buy Now Datasheet
Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago - 76AH7054 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago
76AH7054
Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago 76AH7054
TERMINAL BLOCK, FUSE, 2POS, 2.5MM2; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2POS, 2.5MM2; No. of Positions:2Positions; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2202-1611 2946-2202-1611-ND 76AH7054
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 2Pos, 2.5Mm2; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details