WAGO Through terminal block 2202-1409

Description
4-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet
Description
4-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2202-1409 - WAGO
Germantown, WI, United States
Through terminal block
2202-1409
Through terminal block 2202-1409
4-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray

4-conductor through terminal block; with push-button; 2.5 mm²; with test port; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2202-1409-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2202-1409-ND
Terminal Blocks - Din Rail, Channel 2946-2202-1409-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2202-1409 2946-2202-1409-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Triple-deck terminal block - Through terminal block - 2002-3209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details