3-conductor through terminal block; with push-button; 2.5 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
3-CONDUCTOR THROUGH TERMINAL B
3-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, DIN RAIL, 3POS, 2.5MM2; No. of Positions:3Positions
THROUGH TERMINAL BLOCK, 3-CONDUCTOR, WITH PUSH-BUTTON, 2.5 MM2, WITH TEST PORT, SIDE AND CENTER MARKING, PUSH-IN CAGE CLAMP, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2202-1301 | 1849811 | 2202-1301 | 2946-2202-1301-ND | 07AH1652 | 107805901 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | 3-CONDUCTOR THROUGH TERMINAL B | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 3Pos, 2.5Mm2; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Clamp | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Voltage Rating | 550 volts | 600 volts | 800 volts | |||
| Current Rating | 24 amps | 24 amps |