PCB TERMINAL BLOCK; LOCKING SLID
TERMINAL BLOCK, PCB, 8 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:8Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-218-108-ND | 28K7682 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 8 Position, 28-20Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 8 | |
| Contacts Pitch | 2.49 mm (0.10 inches) |