WAGO Terminal Blocks - Wire to Board 218-106

Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LOCKING SLID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-218-106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-218-106-ND
Terminal Blocks - Wire to Board 2946-218-106-ND
PCB TERMINAL BLOCK; LOCKING SLID

PCB TERMINAL BLOCK; LOCKING SLID

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago - 28K7681 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago
28K7681
Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago 28K7681
TERMINAL BLOCK, PCB, 6 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-218-106-ND 28K7681
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 2.49 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546160-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Lug Terminal Strip-Standard - 808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details