WAGO Terminal Blocks - Accessories - Wire Ferrules 216-221

Description
FERRULE; SLEEVE FOR 0.5 MM / 20
Request a Quote Datasheet
Description
FERRULE; SLEEVE FOR 0.5 MM / 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-221-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-221-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-221-ND
FERRULE; SLEEVE FOR 0.5 MM / 20

FERRULE; SLEEVE FOR 0.5 MM / 20

Buy Now Datasheet
Bootlace Ferrules - 2885137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2885137
Bootlace Ferrules 2885137
WAGO 216-221-1 Ferrule

WAGO 216-221-1 Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 2946-216-221-ND 2885137
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Insulated Ferrules - 2206.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details