WAGO INSULATED FERRULE 12AWG GRAY 216-207

Description
INSULATED FERRULE 12AWG GRAY
Request a Quote
Description
INSULATED FERRULE 12AWG GRAY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INSULATED FERRULE 12AWG GRAY - 216-207 - Heilind Electronics, Inc.
Wilmington, MA, United States
INSULATED FERRULE 12AWG GRAY
216-207
INSULATED FERRULE 12AWG GRAY 216-207
INSULATED FERRULE 12AWG GRAY

INSULATED FERRULE 12AWG GRAY

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 216-207
Product Name INSULATED FERRULE 12AWG GRAY
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CTMXX0P8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers