WAGO Terminal Blocks - Accessories - Wire Ferrules 216-108

Description
FERRULE; SLEEVE FOR 6 MM / AWG 1
Request a Quote Datasheet
Description
FERRULE; SLEEVE FOR 6 MM / AWG 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-108-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-108-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-108-ND
FERRULE; SLEEVE FOR 6 MM / AWG 1

FERRULE; SLEEVE FOR 6 MM / AWG 1

Buy Now Datasheet
Bootlace Ferrules - 2885120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2885120
Bootlace Ferrules 2885120
WAGO 216-108-1 Ferrule

WAGO 216-108-1 Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 2946-216-108-ND 2885120
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details